Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
435
in stock
|
Buy Now | |
Boersig
from US$0.71
|
14,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
994
in stock
|
Buy Now | |
element14
from US$0.72
|
994
in stock
|
Buy Now | |
Farnell
from US$0.73
|
994
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
910
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
719
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
86
in stock
|
Buy Now | |
Conrad
from US$1.41
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 2.8mm, .11in |
Height | 38mm, 1.496in |
Length | 20.2mm, .795in |
Width | 26.6mm, 1.047in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | .236in, 6mm |
Sealable | No |
Plug Housing, 6Pos, Gf Pbt, Black | Newark Electronics |
PLUG HOUSING, 6POS, GF PBT, BLACK | element14 |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 6 Poles, Black | Distrelec |
TE 1-965426-1 Faston Crimp Housing 2.8mm 2 x 3P Black | Rapid Electronics |
Junior Timer 6 way plug housing, black | RS |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
FLACHSTE-GEH28 6P | Future Electronics |
Conn Housing RCP 6 POS 5mm Crimp ST Panel Mount | Avnet America |
Junior Power Timer Series, 6 Way Plug Housing, with Solder Termination | TE Connectivity 1-965426-1 | RS Americas |
06P JUNIOR TIMER BLACK | TTI Europe |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Timer Series Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-965426-1?
Additional datasheets, footprints and schematics for 1-965426-1 are listed on our Part Details page. You can also find images and similar parts to 1-965426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-965426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-965426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-965426-1 fall under?
The 1-965426-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-965426-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-965426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-965426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-965426-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1-965426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-965426-1 often in real-time on the comparison pages.
What if I can't find stock of 1-965426-1?
You can fill out our help required form which you can use to request a quote for 1-965426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.