Circular Connector Cable Seals
Parts from Circular Connector Cable Seals Category
WIRE ENTRY SEAL KIT, 17.3MM, SIZE 13; Product Range:CPC Series; For Use With:CMC / CPC Series Circular Connectors; Cable Diameter Max:-; Seal Material:Silicone; Accessory Type:Wire Entry Seal Kit; Body Material:Silicone; Colour:BlackRoHS Compliant: Yes
CABLE SEAL, CIRCULAR CONNECTOR; Product Range:APD Series; For Use With:ITT Cannon APD 1-Way Series Circular Connectors; Cable Diameter Max:17.8mm; Seal Material:HNBR (Hydrogenated Nitrile Rubber ); Accessory Type:Cable Seal
Product Range:-; For Use With:AC & SAE AS50151 Standard Cylindrical Connectors; Cable Diameter Max:-; Seal Material:Synthetic Rubber RoHS Compliant: Yes
Product Range:-; For Use With:AC & SAE AS50151 Standard Cylindrical Connectors; Cable Diameter Max:-; Seal Material:Synthetic Rubber RoHS Compliant: Yes
Product Range:-; For Use With:MIL-DTL-26482 Series 1 Connectors; Cable Diameter Max:-; Seal Material:- RoHS Compliant: Yes
PANEL GASKET, FLANGE, SIZE 14; Product Range:Trident Neptune Series; For Use With:Size 14 Trident Neptune Connectors; Cable Diameter Max:-; Seal Material:- RoHS Compliant: Yes
CIRCULAR CABLE SEAL, 2MM TO 2.9MM; Product Range:APD Series; For Use With:APD / DIN 72585 Circular Connectors; Cable Diameter Max:2.9mm; Seal Material:Elastomer; Accessory Type:Individual Wire Seal; Connector Type:Circular IndustrialRoHS Compliant: Yes
CABLE SEAL, 3.8MM, ELASTOMER; Product Range:-; For Use With:APD Series Connector; Cable Diameter Max:3.8mm; Seal Material:-; Cable Diameter:3.8mm; Cable Gland Material:Elastomeric; IP / NEMA Rating:IP69K RoHS Compliant: Yes
Product Range:-; For Use With:AIT/MS MIL-DTL-5015 Series; Cable Diameter Max:-; Seal Material:Synthetic Rubber
CONN ACC FLANGE SEALING GASKET SHL SZ18 ROHS COMPLIANT: YES
CONN ACC FLANGE SEALING GASKET SHL SZ14 ROHS COMPLIANT: YES
Product Range:-; For Use With:AC & SAE AS50151 Standard Cylindrical Connectors; Cable Diameter Max:-; Seal Material:Synthetic Rubber RoHS Compliant: Yes
MOUNTING FLANGE GASKET, SIZE14, NEOPRENE; Product Range:-; For Use With:MIL-C-26482 Series 1, PT, SP & PC Series Connectors; Cable Diameter Max:-; Seal Material:Neoprene RoHS Compliant: Yes