Prices starting from US$0.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.78 |
288
|
Buy Now | |
Boersig | US$1.17 |
1,100
|
Buy Now | |
Newark Electronics | US$1.58 |
669
|
Buy Now | |
element14 | US$1.23 |
669
|
Buy Now | |
Farnell | US$1.50 |
669
|
Buy Now | |
TE Store | US$0.91 |
319
|
Buy Now | |
Conrad | US$2.18 |
23
|
Buy Now | |
Avnet America | US$1.07 |
-
|
Buy Now | |
RS Americas | US$1.23 |
-
|
Buy Now | |
TTI Europe | US$1.11 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .063in, 2.8mm, .11in, 1.6mm |
Length | 1.63in, 41.4mm |
Width | 21.5mm, .846in |
Height | 1.945in, 49.4mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Row-to-Row Spacing | .197in, 5mm |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -25 – 125°C, -13 – 257°F |
Rectangular Pwr Housing, Latch, Cable Rohs Compliant: Yes |Amp Te Connectivity 284844-1 | Newark Electronics |
RECTANGULAR PWR HOUSING, LATCH, CABLE | element14 |
12 POS MCP HYBRID MALE CONN AS Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Wire 12 .196" | Amp Mcp & Sealed Connector Housing | Part Number: 284844-1 | Internal Number: 284844-1 | .196" | TE Connectivity | TE Store |
MCP 1.5/2.8 12 way tab housing, key A | RS |
Content: 1 pc(s) | Conrad |
Conn Housing M 12 POS Crimp ST Cable Mount | Avnet America |
AMP MCP 1.5/2.8 Series, 12 Way Cable Mount Plug Housing | TE Connectivity 284844-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP MCP Series Tab Power Contacts |
Connector Body Material | Glass Filled Nylon 6.6 (Polyamide 6.6) Body |
Locking Type | Latch |
SVHC | No SVHC (07-Jul-2017) |
Gender | Plug |
Where can I find additional details, specifications and documents for a 284844-1?
Additional datasheets, footprints and schematics for 284844-1 are listed on our Part Details page. You can also find images and similar parts to 284844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284844-1 fall under?
The 284844-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284844-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284844-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 284844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284844-1 often in real-time on the comparison pages.
What if I can't find stock of 284844-1?
You can fill out our help required form which you can use to request a quote for 284844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.