Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.34
|
1,110
in stock
|
Buy Now | |
TTI Europe
from US$4.69
|
4,800
in stock
|
Buy Now | |
Rapid Electronics
from US$5.78
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$8.06
|
400
in stock
|
Buy Now | |
RS Americas
from US$5.24
|
133
in stock
|
Buy Now | |
TE Store
from US$4.56
|
71
in stock
|
Buy Now | |
element14
from US$8.69
|
51
in stock
|
Buy Now | |
Farnell
from US$6.06
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.83
|
4
in stock
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
Boersig
from US$5.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Number of Positions | 94 |
Number of Rows | 4 |
Mating Tab Width | .025in, 2.8mm, .11in, .63mm, 1.5mm, .059in |
Width | 46mm, 1.811in |
Length | 3.819in, 97mm |
Height | 74.3mm, 2.925in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5.2mm, 3mm, .118in, .205in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | 5mm, .197in |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector 94 way Rec Quadlock | RS |
Automotive Conn 94 POS CONN+COVER AND CPS KIT | Rapid Electronics |
Automotive Conn 94 Pos Conn+Cover And Cps Kit |Amp Te Connectivity 284743-1 | Newark Electronics |
Micro Quadlock System Series 94 Way Cable Mount Socket Housing | TE Connectivity 284743-1 | RS Americas |
94POS MIXED MQS REC SEALED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm 2.8 mm 1.5 mm Mating Tab Width: .025 in .11 in .06 in Connector System: Wire-to-Board Number of Positions: 94 Housing for Female Terminals .63 mm .025" | Mqs & Connector Housing | Part Number: 284743-1 | Internal Number: 284743-1 | TE Connectivity | TE Store |
RECTANGULAR POWER HOUSING, SOCKET, CABLE | element14 |
94 Position 4 Row Free Hanging (In-Line) Housing for Female Terminal | Future Electronics |
Conn Housing RCP 94 POS Crimp RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Product Range | Micro Quadlok Series |
---|---|
Gender | Receptacle |
No. of Positions | 94Ways |
Pitch Spacing | - |
For Use With | MICRO QUADLOK SYSTEM Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 284743-1?
Additional datasheets, footprints and schematics for 284743-1 are listed on our Part Details page. You can also find images and similar parts to 284743-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284743-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284743-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284743-1 fall under?
The 284743-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284743-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284743-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284743-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284743-1 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 284743-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284743-1 often in real-time on the comparison pages.
What if I can't find stock of 284743-1?
You can fill out our help required form which you can use to request a quote for 284743-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.