Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
361
in stock
|
Buy Now | |
element14
from US$1.64
|
361
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Boersig
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 37.75mm, 1.486in |
Width | .827in, 21mm |
Length | 29.4mm, 1.158in |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 400 |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Housing, Receptacle, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 2-967239-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
2 Position 5 mm Pitch Gray Junior Power Timer Housing Connector | Future Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet America |
JPT GEH KPL 2P | Boersig |
JPT GEH KPL2P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-967239-1?
Additional datasheets, footprints and schematics for 2-967239-1 are listed on our Part Details page. You can also find images and similar parts to 2-967239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967239-1 fall under?
The 2-967239-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967239-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967239-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2-967239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967239-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967239-1?
You can fill out our help required form which you can use to request a quote for 2-967239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.