Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Blank Cavity Position | 4, 1, 7, 9, 8, 10 |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .063in, .11in, 1.6mm, 2.8mm |
Length | 45.8mm, 1.803in |
Width | 1.047in, 26.6mm |
Height | 32.6mm, 1.283in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4.24mm, .167in |
Hybrid Connector | Yes |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -13 – 257°F, -25 – 125°C |
Where can I find additional details, specifications and documents for a 284848-6?
Additional datasheets, footprints and schematics for 284848-6 are listed on our Part Details page. You can also find images and similar parts to 284848-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284848-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284848-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284848-6 fall under?
The 284848-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284848-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284848-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 284848-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284848-6 have stock available?
There is no stock from authorised distributors for 284848-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284848-6 often in real-time on the comparison pages.
What if I can't find stock of 284848-6?
You can fill out our help required form which you can use to request a quote for 284848-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.