Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Pin Diameter | 1.5mm, .059in |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Pin |
Wire Size Search | 1.5mm², 1mm², 2mm², 14AWG, 16AWG, 2.5mm², 13AWG, 15AWG, 1.3mm², 1.25mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | 2.2 – 3mm, .087 – .118in |
Packaging Method | Carton |
Packaging Quantity | 500 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 1703018-4?
Additional datasheets, footprints and schematics for 1703018-4 are listed on our Part Details page. You can also find images and similar parts to 1703018-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703018-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703018-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703018-4 fall under?
The 1703018-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1703018-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703018-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703018-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703018-4 have stock available?
There is no stock from authorised distributors for 1703018-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703018-4 often in real-time on the comparison pages.
What if I can't find stock of 1703018-4?
You can fill out our help required form which you can use to request a quote for 1703018-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.