Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
1,084
in stock
|
Buy Now | |
Boersig
from US$1.30
|
3,981
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
1,096
in stock
|
Buy Now | |
element14
from US$1.60
|
1,084
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
736
in stock
|
Buy Now | |
TE Store
from US$1.01
|
668
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
409
in stock
|
Buy Now | |
RS
from US$1.72
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
245
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Distrelec
from US$2.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Connector Code | B |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Height | .748in, 19mm |
Length | 36.7mm, 1.445in |
Width | 1.486in, 37.75mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 500 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Connector, Housing, Socket, 5Mm, 4 Position | Newark Electronics |
HOUSING, RECEPTACLE, 1 ROW, 4WAY, PBT-GF | element14 |
Connector: automotive | Transfer Multisort Elektronik |
J-P-T GEH KOMPL 4P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 2-967059-1 | Internal Number: 2-967059-1 | TE Connectivity | TE Store |
04P HSG JPT GRAY | TTI Europe |
Automotive Connectors 4P JPT RECT HSG | Rapid Electronics |
Housig for Female Terminals W2W 4P 5mm C | RS |
Conn Housing RCP 4 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
4 Position Single Row 5 mm Pitch Gray Receptacle Rectangular Connector | Future Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 4 Poles ,Keying Option B, Grey | Distrelec |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5mm |
For Use With | Junior Power Timer Contacts |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 2-967059-1?
Additional datasheets, footprints and schematics for 2-967059-1 are listed on our Part Details page. You can also find images and similar parts to 2-967059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967059-1 fall under?
The 2-967059-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967059-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967059-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2-967059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967059-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967059-1?
You can fill out our help required form which you can use to request a quote for 2-967059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.