Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 2.8mm, .11in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Typical Current Rating | 23A |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Size Search | 3mm² |
Wire Size | 3mm², 12AWG |
Wire Insulation Diameter | .117 – .148in, 3 – 3.8mm |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
AMP MCP 2.8 TERMINAL | Power and Signal Group |
AMP MCP 2.8, CONTACT SWS Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Amp Mcp & Receptacle And Tab | Part Number: 1-1719506-3 | Internal Number: 1-1719506-3 | TE Connectivity | TE Store |
Amp Mcp 2.8 Terminal Rohs Compliant: Yes |Te Connectivity 1-1719506-3. | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1719506-3?
Additional datasheets, footprints and schematics for 1-1719506-3 are listed on our Part Details page. You can also find images and similar parts to 1-1719506-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1719506-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1719506-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1719506-3 fall under?
The 1-1719506-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1719506-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1719506-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1719506-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1719506-3 have stock available?
Authorised distributors including Power and Signal Group, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1719506-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1719506-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1719506-3?
You can fill out our help required form which you can use to request a quote for 1-1719506-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.