Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Secondary Locking | No |
---|---|
Number of Relays (Maximum) | 6 |
Number of Fuses (Maximum) | 20 |
Number of Positions | 40 |
Contact Current Rating (Max) | 20A |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 8.13mm, .307in, 7.8mm, .32in |
Degree of Protection | IP67 |
Relay Type | 280 Plug-In |
Component Type | Fuse Holder |
Fuse Type | Mini ATM Fuse |
Sealable | Yes |
Operating Temperature (Max) | 125°C, 257°F |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
40 Position Receptacle Crimp Straight Panel Mount Housing Connector | Future Electronics |
BASE ASSEMBLY, 40 POSITION | TE Connectivity 1587335-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1587335-1?
Additional datasheets, footprints and schematics for 1587335-1 are listed on our Part Details page. You can also find images and similar parts to 1587335-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587335-1 fall under?
The 1587335-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Other Hard Wired Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1587335-1 when available in the Other Hard Wired Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587335-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587335-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587335-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 1587335-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587335-1 often in real-time on the comparison pages.
What if I can't find stock of 1587335-1?
You can fill out our help required form which you can use to request a quote for 1587335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.