Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Number of Positions | 94 |
Number of Rows | 4 |
Mating Tab Width | .059in, .025in, 2.8mm, .64mm, 1.5mm, .11in |
Width | 1.692in, 43mm |
Length | 3.356in, 85.25mm |
Height | 1.142in, 29mm |
Centerline (Pitch) | 2.5mm, .098in |
Agency/Standard | DIN IEC 512 |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Row-to-Row Spacing | 2.5mm, .098in |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors 94P PLUG ASSY NORMAL CODING | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2209545-9?
Additional datasheets, footprints and schematics for 2209545-9 are listed on our Part Details page. You can also find images and similar parts to 2209545-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2209545-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2209545-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2209545-9 fall under?
The 2209545-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2209545-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2209545-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2209545-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2209545-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2209545-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2209545-9 often in real-time on the comparison pages.
What if I can't find stock of 2209545-9?
You can fill out our help required form which you can use to request a quote for 2209545-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.