Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
3,396
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
3,396
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
3,396
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
3,396
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
RS Americas
from US$5.14
|
-
|
Buy Now | |
element14
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | .098in, 2.5mm |
Height | 32.9mm, 1.295in |
Length | 1.295in, 32.9mm |
Width | 1.22in, 31mm |
Nominal Voltage Architecture | 48V, 42V, 12V, 24V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 7mm, .276in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .307in, .236in, 7.8mm, 6mm |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2.5Mm Socket Hsg Assembly(Black 4 Pos) |Amp Te Connectivity 1-1813099-1 | Newark Electronics |
Circular DIN Conn 2.5MM SOCKET HSG ASY BLACK 4 | Rapid Electronics |
TE Connectivity - AMP 2.5mm SOCKET HSG ASSEMBLY(BLACK 4 P) | Distrelec |
CIRCULAR CONNECTOR, PLUG, 4POS, CRIMP | Farnell |
Conn Housing SKT 4 POS Crimp ST Cable Mount Loose Piece | Avnet America |
2.5mm SOCKET HSG ASSEMBLY(BLACK 4 POS) | TE Connectivity 1-1813099-1 | RS Americas |
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE | element14 |
2.5MM SOCKET HSG ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1813099-1?
Additional datasheets, footprints and schematics for 1-1813099-1 are listed on our Part Details page. You can also find images and similar parts to 1-1813099-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1813099-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1813099-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1813099-1 fall under?
The 1-1813099-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1813099-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1813099-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1813099-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1813099-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1813099-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1813099-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1813099-1?
You can fill out our help required form which you can use to request a quote for 1-1813099-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.