Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Connector Code | 1 |
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | 2.8mm, .11in |
Width | 50.45mm, 1.98in |
Height | 19mm, .748in |
Length | 26.62mm, 1.04in |
Nominal Voltage Architecture | 16V |
Operating Voltage | 16VDC |
Centerline (Pitch) | .196in, 5mm |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 800 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 3-953657-1?
Additional datasheets, footprints and schematics for 3-953657-1 are listed on our Part Details page. You can also find images and similar parts to 3-953657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-953657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-953657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-953657-1 fall under?
The 3-953657-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-953657-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-953657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-953657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-953657-1 have stock available?
There is no stock from authorised distributors for 3-953657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-953657-1 often in real-time on the comparison pages.
What if I can't find stock of 3-953657-1?
You can fill out our help required form which you can use to request a quote for 3-953657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.