Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F40669-000,
AMPS-0-0601075-0 |
Prices starting from US$1,496.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,101.26
|
3
in stock
|
Buy Now | |
RS Americas
from US$1,496.47
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1,873.56
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$2,359.51
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$1,810.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$1,721.04
|
8
in stock
|
Buy Now | |
TE Store
from US$1,739.00
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$1,952.10
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,952.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,919.56
|
-
|
Buy Now | |
element14
from US$1,926.79
|
-
|
Buy Now | |
Boersig
from US$2,265.24
|
-
|
Buy Now | |
Carlton-Bates
from US$1,548.75
|
-
|
Buy Now | |
TTI Europe
from US$1,948.94
|
-
|
Buy Now | |
Farnell
from US$2,632.05
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|
Crimper, w/o Ratchet, 8-1/0 AWG, SOLISTRAND Splices/Terminals, ROMax: 60.5mm | TE Connectivity 601075 | RS Americas |
Hand Crimp Tool, Terminal & Splice | Newark Electronics |
Crimpers/Crimping Tools BANTAM ROTA-CRIMP TOOL | Rapid Electronics |
TE Connectivity - AMP BANTAM ROTA-CRIMP TOOL | Distrelec |
BANTAM ROTA-CRIMP TOOL TE Certification: Cannot be Certified Cannot be Certified | Hand Crimping Tool | Part Number: 601075 | Internal Number: 601075 | Alias Number: AMPS-0-0601075-0 | TE Connectivity | TE Store |
BANTAM ROTA-CRIMP TOOL | Heilind Electronics |
Rota-Crimp Solistrand hand crimp tool | RS |
Crimp Tool For Solistrand Terminal and Splices | Avnet America |
HAND TOOL, BANTAM ROTARY CRIMP | element14 |
Plier Lever, Die Wheel, 5 Position, 8-1/0 AWG, 15.00 | Carlton-Bates |
INTERCONNECT TOOL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP SOLISTRAND 8 to 1/0AWG Terminals & Splices |
Product Range | - |
Crimp Application | Connectors |
Wire Area Size Max | 60.5mm² |
Wire Area Size Min | 6.7mm² |
Wire Size AWG Max | 0AWG |
Wire Size AWG Min | 8AWG |
Where can I find additional details, specifications and documents for a 601075?
Additional datasheets, footprints and schematics for 601075 are listed on our Part Details page. You can also find images and similar parts to 601075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601075 fall under?
The 601075 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 601075 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601075 you can contact the distributor directly for product support, shipping queries etc.
Is the 601075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601075 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 601075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601075 often in real-time on the comparison pages.
What if I can't find stock of 601075?
You can fill out our help required form which you can use to request a quote for 601075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.