Plating Material | Tin |
---|---|
Weight per Piece | 4.296g |
Splice Material | Copper |
Splice Features | Ovaled |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | .827in, 21.01mm |
Wire Size | 8AWG, 8mm², 13100 – 20800CMA |
Barrel Inside Diameter | 4.37mm, .172in |
Material Thickness | .048in, 1.22mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Product Type | Splice |
Wire/Cable Type | Copper |
Serrated | No |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Splice Type | Parallel Splice |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 8 Splice Type: Parallel Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Splice Features: Ovaled Parallel Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 51892 | Internal Number: 51892 | TE Connectivity | TE Store |
Butt Splice, 8Awg | Newark Electronics |
Splice Terminal 8AWG 21.01mm Tin Loose Piece | Avnet America |
Connector SPLICE SOLISTRAND PARALLEL | TE Connectivity 51892 | RS Americas |
Where can I find additional details, specifications and documents for a 51892?
Additional datasheets, footprints and schematics for 51892 are listed on our Part Details page. You can also find images and similar parts to 51892 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51892 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51892 fall under?
The 51892 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 51892 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51892 you can contact the distributor directly for product support, shipping queries etc.
Is the 51892 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51892 have stock available?
Authorised distributors including TE Store, Newark Electronics, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for 51892.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51892 often in real-time on the comparison pages.
What if I can't find stock of 51892?
You can fill out our help required form which you can use to request a quote for 51892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.