Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel-Copper Flash |
Overall Length | 1.925in, 48.89mm |
Stud Diameter | 8.33mm, .327in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 53.5mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Box & Carton |
Sealable | No |
Stud Size | 5/16, M8 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 260°C, 500°F |
Ring Terminal 1/0AWG M8 Gold Plated Copper Box | Avnet America |
Stra, Rt,1/0,5/16-M8,Au | TE Connectivity 321867-3 | RS Americas |
Where can I find additional details, specifications and documents for a 321867-3?
Additional datasheets, footprints and schematics for 321867-3 are listed on our Part Details page. You can also find images and similar parts to 321867-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321867-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321867-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321867-3 fall under?
The 321867-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321867-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321867-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 321867-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321867-3 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 321867-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321867-3 often in real-time on the comparison pages.
What if I can't find stock of 321867-3?
You can fill out our help required form which you can use to request a quote for 321867-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.