Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Hyp8 Solis 1/0-4/0Awg Indenter |Amp Te Connectivity 48131 | Newark Electronics |
Pre-Marked Wire Cable Markers Tool | Avnet America |
Crimp Tool Die For Splice, Terminal Types, Wire size 1/0 - 4/0 AWG | TE Connectivity 48131 | RS Americas |
Where can I find additional details, specifications and documents for a 48131?
Additional datasheets, footprints and schematics for 48131 are listed on our Part Details page. You can also find images and similar parts to 48131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48131 fall under?
The 48131 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 48131 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48131 you can contact the distributor directly for product support, shipping queries etc.
Is the 48131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48131 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 48131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48131 often in real-time on the comparison pages.
What if I can't find stock of 48131?
You can fill out our help required form which you can use to request a quote for 48131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.