Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$318.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$318.08
|
No stock
|
Buy Now | |
TE Store
from US$578.61
|
6
in stock
|
Buy Now | |
RS Americas
from US$574.26
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$619.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$598.72
|
-
|
Buy Now | |
Avnet America
from US$487.34
|
-
|
Buy Now | |
Boersig
from US$644.91
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
HYP10 SOLIS HD 1/0AWG INDENTER Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Cannot be Certified Power Technology Type: Battery Hydraulic Manual Premium Crimp Tooling Removable/Interchangeable Cannot be Certified | Hand Crimping Tool | Part Number: 1490414-3 | Internal Number: 1490414-3 | TE Connectivity | TE Store |
Die Indenter, 2 AWG (34-35 mm2), Use w/ 1-1490413-2 Hydraulic Battery Tool | TE Connectivity 1490414-3 | RS Americas |
INDENT,U-DIE,SOLISTRAN 1/0-4/0 | Heilind Electronics |
ER - INDENT,U-DIE,SOLISTRAN 1/ | RS |
Crimp Die Tool, 2 To 0 Awg | Newark Electronics |
Connector Accessories Crimping Die for Solistrand Terminals and Splices | Avnet America |
Where can I find additional details, specifications and documents for a 1490414-3?
Additional datasheets, footprints and schematics for 1490414-3 are listed on our Part Details page. You can also find images and similar parts to 1490414-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1490414-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1490414-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1490414-3 fall under?
The 1490414-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1490414-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1490414-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1490414-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1490414-3 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for 1490414-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1490414-3 often in real-time on the comparison pages.
What if I can't find stock of 1490414-3?
You can fill out our help required form which you can use to request a quote for 1490414-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.