Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0036957-0,
A92923-000 |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.76
|
699
in stock
|
Buy Now | |
Newark Electronics
from US$9.00
|
699
in stock
|
Buy Now | |
element14
from US$5.44
|
699
in stock
|
Buy Now | |
Heilind Electronics
from US$13.58
|
495
in stock
|
Buy Now | |
TE Store
from US$11.60
|
252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.58
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$9.45
|
75
in stock
|
Buy Now | |
Distrelec
from US$7.19
|
75
in stock
|
Buy Now | |
RS Americas
from US$2.31
|
19
in stock
|
Buy Now | |
Future Electronics
from US$8.48
|
-
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
Boersig
from US$9.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Weight per Piece | .143g |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 35.86mm, 1.412in |
Material Thickness | .073in, 1.85mm |
Outside Diameter | 15.58mm, .613in |
Wire Size | 41 – 60mm², 0AWG, 83700 – 119500CMA |
Barrel Inside Diameter | .444in, 11.27mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | No |
Operating Temperature Range | 170°C, 338°F |
Splice, 1/0 Awg | Newark Electronics |
SPLICE, 1/0 AWG | element14 |
SPLICE,SOLIS BUTT 1/0 | Heilind Electronics |
SPLICE,SOLIS BUTT 1/0 Splice Type: Butt Splice Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Sealable: No Splice Features: Sight Hole Butt Splice 1/0 AWG 41 – 60 mm² | Electrical Wire Splice | Part Number: 36957 | Internal Number: 36957 | Alias Number: A92923-000 | TE Connectivity | TE Store |
TE 36957 Solistrand Butt Splice Tin 1/0AWG | Rapid Electronics |
TE Connectivity - AMP SPLICE,SOLIS BUTT 1/0 | Distrelec |
Solistrand 1/0 AWG Closed Barrel Non-Insulated Butt Splice Terminal | Future Electronics |
Splice Terminal (1/0)AWG 36.09mm 15.57mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 36957?
Additional datasheets, footprints and schematics for 36957 are listed on our Part Details page. You can also find images and similar parts to 36957 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36957 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36957 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36957 fall under?
The 36957 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36957 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36957 you can contact the distributor directly for product support, shipping queries etc.
Is the 36957 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36957 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 36957.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36957 often in real-time on the comparison pages.
What if I can't find stock of 36957?
You can fill out our help required form which you can use to request a quote for 36957 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.