Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
769
in stock
|
Buy Now | |
TE Store
from US$1.44
|
10,278
in stock
|
Buy Now | |
Powell Electronics
from US$0.86
|
3,315
in stock
|
Buy Now | |
Heilind Electronics
from US$0.84
|
1,875
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
769
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
769
in stock
|
Buy Now | |
Farnell
from US$1.20
|
650
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.84
|
625
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.62g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Barrel Inside Diameter | .172in, 4.369mm |
Stud Diameter | .197in, 5mm |
Overall Length | .949in, 24.1mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, SOLIS R 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 2-31807-3 | Internal Number: 2-31807-3 | TE Connectivity | TE Store |
TERMINAL, SOLIS R 8 10 | Heilind Electronics |
Terminal, Ring Tongue, Solistrand |Amp Te Connectivity 2-31807-3 | Newark Electronics |
Terminals TERMINAL SOLIS R 8 10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec |
TERMINAL, RING TONGUE, #10, 8AWG | Farnell |
Ring Tongue Terminal 8AWG 24.1mm 10.31mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8 10 | TE Connectivity 2-31807-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-31807-3?
Additional datasheets, footprints and schematics for 2-31807-3 are listed on our Part Details page. You can also find images and similar parts to 2-31807-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31807-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31807-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31807-3 fall under?
The 2-31807-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31807-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31807-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31807-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31807-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2-31807-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31807-3 often in real-time on the comparison pages.
What if I can't find stock of 2-31807-3?
You can fill out our help required form which you can use to request a quote for 2-31807-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.