Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0034322-0,
445384-000 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
No stock
|
Buy Now | |
TE Store
from US$1.38
|
7,130
in stock
|
Buy Now | |
Heilind Electronics
from US$1.33
|
3,732
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
801
in stock
|
Buy Now | |
Powell Electronics
from US$1.27
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
50
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
element14
from US$1.14
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
Carlton-Bates
from US$0.95
|
-
|
Buy Now | |
Sager
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Weight per Piece | 7.706g |
Number of Serrations | 34 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Material Thickness | 1.45mm, .057in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Outside Diameter | 9.37mm, .369in |
Barrel Inside Diameter | .232in, 5.89mm |
Overall Length | 25.78mm, 1.015in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Support Style | Non - Insulation Support |
Accessory Type | Splice |
Serrated | No |
Barrel Type | Closed |
Insulated | No |
Splice Type | Butt Splice |
Product Type | Splice |
Wire/Cable Type | Copper |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS BUTT 6 Splice Type: Butt Splice Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Sealable: No Barrel Inside Diameter: .232 in Butt Splice 6 AWG 10.5 – 16.8 mm² | Electrical Wire Splice | Part Number: 34322 | Internal Number: 34322 | Alias Number: 445384-000 | TE Connectivity | TE Store |
SPLICE,SOLIS BUTT 6 | Heilind Electronics |
Terminal, Butt Splice, 6Awg | Newark Electronics |
TE 34322 Solistrand Butt Splice Standard Tin 6AWG | Rapid Electronics |
TE Connectivity - AMP SPLICE,SOLIS BUTT 6 | Distrelec |
Standard butt splice, SOLISTRAND, 6 AWG | RS |
Solistrand 6 AWG Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Splice Terminal 6AWG 25.78mm 9.37mm Tin Loose Piece | Avnet America |
Solistrand Butt Wire Splice Connector, Tin Plated 6 AWG | TE Connectivity 34322 | RS Americas |
TERMINAL, BUTT SPLICE, 6AWG, CRIMP | element14 |
Butt-Splice Non-Insulated Solistrand Series | Carlton-Bates |
Terminals BUTT SPLICE 6 AWG STANDARD | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | - |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34322?
Additional datasheets, footprints and schematics for 34322 are listed on our Part Details page. You can also find images and similar parts to 34322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34322 fall under?
The 34322 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34322 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34322 you can contact the distributor directly for product support, shipping queries etc.
Is the 34322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34322 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Powell Electronics and Rapid Electronics have stock available or on a lead time for 34322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34322 often in real-time on the comparison pages.
What if I can't find stock of 34322?
You can fill out our help required form which you can use to request a quote for 34322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.