Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.79
|
No stock
|
Buy Now | |
RS Americas
from US$2.43
|
467
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$3.85
|
400
in stock
|
Buy Now | |
TTI Europe
from US$1.85
|
250
in stock
|
Buy Now | |
Electro Enterprises
from US$3.17
|
185
in stock
|
Buy Now | |
Powell Electronics
from US$3.09
|
4
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
element14
from US$3.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 24.298g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 11.278mm, .444in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.92in, 48.89mm |
Stud Diameter | .39in, 9.91mm, 9.53mm |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
Terminal Ring Tongue, 1-1/10 AWG, Straight, Closed Barrel, Solistrand Series | TE Connectivity 321868 | RS Americas |
Terminal Solis Ring 1/0 3/8 |Amp Te Connectivity 321868 | Newark Electronics |
Solistrand 1-1/0 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, M10, 1/0 AWG | element14 |
TERMINAL SOLIS RING 1-0 3-8 | Power and Signal Group |
Ring Tongue Terminal (1/0)-1AWG 48.89mm 20.5mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 321868?
Additional datasheets, footprints and schematics for 321868 are listed on our Part Details page. You can also find images and similar parts to 321868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321868 fall under?
The 321868 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321868 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321868 you can contact the distributor directly for product support, shipping queries etc.
Is the 321868 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321868 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, TTI Europe and Electro Enterprises have stock available or on a lead time for 321868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321868 often in real-time on the comparison pages.
What if I can't find stock of 321868?
You can fill out our help required form which you can use to request a quote for 321868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.