Prices starting from US$2.78
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.52 |
499
|
Buy Now | |
Heilind Electronics | US$4.10 |
742
|
Buy Now | |
Rapid Electronics | US$3.97 |
520
|
Buy Now | |
Distrelec | US$3.36 |
500
|
Buy Now | |
Newark Electronics | US$3.81 |
461
|
Buy Now | |
element14 | US$4.18 |
441
|
Buy Now | |
Farnell | US$3.98 |
441
|
Buy Now | |
Heilind Electronics Asia | US$4.10 |
108
|
Buy Now | |
Chip One Stop | US$4.40 |
20
|
Buy Now | |
Future Electronics | US$3.02 |
-
|
Buy Now | |
RS Americas | US$17.13 |
-
|
Buy Now | |
Boersig | US$2.78 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 15.275g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 52600 – 83700CMA, 2AWG, 34 – 35mm² |
Barrel Inside Diameter | 9.398mm, .37in |
Overall Length | 38.79mm, 1.527in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-051 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 2 10 | Heilind Electronics |
Terminals TERMINAL SOLIS R 2 1 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 35mm2 | Distrelec |
Ring Terminal, 2AWG, Solistrand, 10 | RS |
Terminal, Ring Tongue, 2Awg, Uninsul | Newark Electronics |
TERMINAL, RING TONGUE, 2AWG, UNINSUL | element14 |
Solistrand 2 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 330301?
Additional datasheets, footprints and schematics for 330301 are listed on our Part Details page. You can also find images and similar parts to 330301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330301 fall under?
The 330301 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 330301 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330301 you can contact the distributor directly for product support, shipping queries etc.
Is the 330301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330301 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 330301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330301 often in real-time on the comparison pages.
What if I can't find stock of 330301?
You can fill out our help required form which you can use to request a quote for 330301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.