Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.18
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$14.80
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$16.36
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$12.29
|
-
|
Buy Now | |
RS Americas
from US$29.96
|
-
|
Buy Now | |
Boersig
from US$16.97
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 3.17513g, .1119oz |
Plating Material | Copper, Gold |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .171in, 4.34mm |
Overall Length | .914in, 23.2156mm |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 4.369mm, .172in |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-054 |
Wire/Cable Type | Copper |
Sealable | No |
Insulated | No |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 500°F, 280°C |
Terminals Stra,rt,8 Awg,m4/#8,hr,au |Amp Te Connectivity 1958437-1 | Newark Electronics |
Terminals STRA RT 8 AWG M4/#8 HR AU | Rapid Electronics |
TE Connectivity STRA RT 8 AWG M4/%238 HR AU Terminals STRA | Distrelec |
Ring Terminal 8AWG M4 Gold Plated Copper Loose Piece | Avnet America |
Stra, Rt,8 Awg, M4/#8,Hr, Au | TE Connectivity 1958437-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1958437-1?
Additional datasheets, footprints and schematics for 1958437-1 are listed on our Part Details page. You can also find images and similar parts to 1958437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1958437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1958437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1958437-1 fall under?
The 1958437-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1958437-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1958437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1958437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1958437-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1958437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1958437-1 often in real-time on the comparison pages.
What if I can't find stock of 1958437-1?
You can fill out our help required form which you can use to request a quote for 1958437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.