Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Sight Hole |
---|---|
Weight per Piece | 8.363g |
Splice Material | Copper |
Plating Material | Nickel |
Contact Plating Material | Nickel |
Contact Plating Thickness | 300µin |
Terminal & Splice Type | Splice |
Material Thickness | 1.447mm, .057in |
Barrel Inside Diameter | .232in, 5.89mm |
Wire Size | 6AWG, 20800 – 33100CMA, 13 – 15mm² |
Overall Length | 25.781mm, 1.015in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Insulated | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Support Style | Non - Insulation Support |
High Temperature Rating | 343°C, 650°F |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 324309-2?
Additional datasheets, footprints and schematics for 324309-2 are listed on our Part Details page. You can also find images and similar parts to 324309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324309-2 fall under?
The 324309-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324309-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 324309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324309-2 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 324309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324309-2 often in real-time on the comparison pages.
What if I can't find stock of 324309-2?
You can fill out our help required form which you can use to request a quote for 324309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.