Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0321866-0,
CH2502-000 |
Prices starting from US$2.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.91 |
138
|
Buy Now | |
Heilind Electronics | US$3.75 |
1,301
|
Buy Now | |
Rapid Electronics | US$4.12 |
500
|
Buy Now | |
Chip One Stop | US$2.23 |
500
|
Buy Now | |
Distrelec | US$3.53 |
500
|
Buy Now | |
Newark Electronics | US$2.58 |
323
|
Buy Now | |
element14 | US$2.45 |
323
|
Buy Now | |
Farnell | US$2.46 |
323
|
Buy Now | |
Heilind Electronics Asia | US$3.75 |
252
|
Buy Now | |
Powell Electronics | US$3.09 |
1
|
Buy Now | |
Future Electronics | US$2.88 |
-
|
Buy Now | |
RS Americas | US$2.75 |
-
|
Buy Now | |
Boersig | US$2.92 |
-
|
Buy Now | |
TTI Europe | US$2.14 |
-
|
Buy Now |
Weight per Piece | 23.45g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .25in, 6.35mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Overall Length | 48.89mm, 1.92in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | No |
Stud Size | M6, 1/4 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
BODY SOLIS RING 1/0 1/4 | Heilind Electronics |
TE 321866 Solistrand Terminal Ring M6 Stud Tin 1-0AWG | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 60mm2 | Distrelec |
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 0 Awg, 60 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 321866 | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 0AWG | element14 |
Ring Terminal, 1-0AWG, Solistrand, 1/4 | RS |
Solistrand 1-1/0 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL28 | TE Connectivity 321866 | RS Americas |
BODY SOLIS RING 1/0 1/4 | Boersig |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 321866?
Additional datasheets, footprints and schematics for 321866 are listed on our Part Details page. You can also find images and similar parts to 321866 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321866 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321866 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321866 fall under?
The 321866 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321866 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321866 you can contact the distributor directly for product support, shipping queries etc.
Is the 321866 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321866 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 321866.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321866 often in real-time on the comparison pages.
What if I can't find stock of 321866?
You can fill out our help required form which you can use to request a quote for 321866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.