Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$3.43
|
3,921
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.43
|
784
in stock
|
Buy Now | |
Powell Electronics
from US$2.82
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1
in stock
|
Buy Now | |
element14
from US$2.40
|
1
in stock
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 9.735g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | .453in, 11.51mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.657in, .065mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Non - Insulation Support |
Stud Size | 7/16 |
Sealable | No |
Shape Description | RING-050 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 2 7/16 | Heilind Electronics |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Terminal, Ring Tongue, 7/16", 2Awg | Newark Electronics |
TERMINAL, RING TONGUE, 7/16", 2AWG | element14 |
TERMINAL,SOLIS R 2 7-16 | Power and Signal Group |
Ring Tongue Terminal 2AWG 42.09mm 22.61mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M11 |
---|---|
Stud Size - Imperial | 7/16" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 42.4mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 320741?
Additional datasheets, footprints and schematics for 320741 are listed on our Part Details page. You can also find images and similar parts to 320741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320741 fall under?
The 320741 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320741 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320741 you can contact the distributor directly for product support, shipping queries etc.
Is the 320741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320741 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, Powell Electronics and Chip One Stop have stock available or on a lead time for 320741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320741 often in real-time on the comparison pages.
What if I can't find stock of 320741?
You can fill out our help required form which you can use to request a quote for 320741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.