Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
214
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
214
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
214
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
214
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.148g |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Splice Features | Ovaled |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Overall Length | .385in, 9.78mm |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Material Thickness | .048in, 1.22mm |
Barrel Inside Diameter | 4.37mm, .172in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Product Type | Splice |
Splice Type | Parallel Splice |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Serrated | Yes |
Sealable | No |
Insulated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
Terminals Parallel 8 Awg Parallel 8 Awg |Amp Te Connectivity 323271 | Newark Electronics |
Terminals PARALLEL 8 AWG PARALLEL 8 AWG | Rapid Electronics |
TE Connectivity SPLICE SOLIS PARA 8 Terminals PARALLEL 8 | Distrelec |
Splice Terminal 8AWG 9.87mm Tin Loose Piece | Avnet America |
Splice, Solis Para 8 | TE Connectivity 323271 | RS Americas |
Where can I find additional details, specifications and documents for a 323271?
Additional datasheets, footprints and schematics for 323271 are listed on our Part Details page. You can also find images and similar parts to 323271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323271 fall under?
The 323271 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323271 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323271 you can contact the distributor directly for product support, shipping queries etc.
Is the 323271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323271 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 323271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323271 often in real-time on the comparison pages.
What if I can't find stock of 323271?
You can fill out our help required form which you can use to request a quote for 323271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.