Inspection Slot | No |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | 45° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.8mm² |
Tongue Thickness | .07in, 1.778mm |
Overall Length | 1.604in, 40.742mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Barrel Type | Closed Barrel |
Terminal Features | Sheared |
Shape Description | RING-089 |
Support Style | Insulation Support |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 343°C, 649°F |
Stratotherm,1/0,5/16,nipl,45 |Te Connectivity 696735-1 | Newark Electronics |
Stratotherm,1/0,5/16,Nipl,45 | TE Connectivity 696735-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696735-1?
Additional datasheets, footprints and schematics for 696735-1 are listed on our Part Details page. You can also find images and similar parts to 696735-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696735-1 fall under?
The 696735-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696735-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696735-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696735-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696735-1 have stock available?
Authorised distributors including Powell Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 696735-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696735-1 often in real-time on the comparison pages.
What if I can't find stock of 696735-1?
You can fill out our help required form which you can use to request a quote for 696735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.