Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0033460-0,
CS4742-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
6,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
12,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,585
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
4,043
in stock
|
Buy Now | |
element14
from US$0.37
|
3,702
in stock
|
Buy Now | |
Farnell
from US$0.36
|
3,702
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,550
in stock
|
Buy Now | |
Sager
from US$0.33
|
3,475
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
2,444
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
708
in stock
|
Buy Now | |
Electro Enterprises
from US$0.51
|
142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
118
in stock
|
Buy Now | |
Avnet America
-
|
1,852
in stock
|
Buy Now | |
Power and Signal Group
-
|
400
in stock
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | 23.7mm, .933in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | 1.22mm, .048in |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Barrel Inside Diameter | 4.369mm, .172in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-049 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Ring terminal, SOLISTRAND, M5, 8 AWG | RS |
Terminal, Ring Tongue, #10, 8Awg | Newark Electronics |
Terminals #10 8AWG SOLI RING | Rapid Electronics |
TERMINAL, RING TONGUE, #10, 8AWG | element14 |
Solistrand 8 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal Ring Tongue, 8AWG, Stud Size 10, Closed Barrel, Solistrand Series | TE Connectivity 33460 | RS Americas |
TERMINAL,SOLIS R 8 10 | Heilind Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Loose Piece | Avnet America |
RING TONGUE SIZE10 AWG8 STR | TTI Europe |
TERMINAL,SOLIS R 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 33460 | Internal Number: 33460 | Alias Number: AMPS-0-0033460-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Product Range | SOLISTRAND Series |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Insulator Material | Uninsulated |
Insulator Colour | - |
Stud Size | #10 |
Where can I find additional details, specifications and documents for a 33460?
Additional datasheets, footprints and schematics for 33460 are listed on our Part Details page. You can also find images and similar parts to 33460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33460 fall under?
The 33460 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33460 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33460 you can contact the distributor directly for product support, shipping queries etc.
Is the 33460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33460 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 33460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33460 often in real-time on the comparison pages.
What if I can't find stock of 33460?
You can fill out our help required form which you can use to request a quote for 33460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.