Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.89
|
13
in stock
|
Buy Now | |
TTI Europe
from US$2.68
|
4,900
in stock
|
Buy Now | |
Heilind Electronics
from US$5.36
|
3,372
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.36
|
674
in stock
|
Buy Now | |
Newark Electronics
from US$3.91
|
13
in stock
|
Buy Now | |
element14
from US$3.97
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
4
in stock
|
Buy Now | |
Future Electronics
from US$3.88
|
-
|
Buy Now | |
RS Americas
from US$37.87
|
-
|
Buy Now | |
Boersig
from US$3.59
|
-
|
Buy Now | |
Carlton-Bates
from US$3.90
|
-
|
Buy Now | |
Distrelec
from US$5.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .127g |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Overall Length | 48.89mm, 1.92in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 5/16, M8 |
Insulated | No |
Shape Description | RING-049 |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
RING-TRM 1/0 5/16 N-I SN | TTI Europe |
TERMINAL SOLIS RING 1/0 5/16 | Heilind Electronics |
Terminal, Ring Tongue, 5/16", 0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 0AWG | element14 |
Ring Tongue Terminal (1/0)AWG 48.89mm 20.5mm Tin Loose Piece | Avnet America |
Solistrand 1 - 0 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP Ring Terminal 60.6mm2 | Distrelec |
TERMINAL SOLIS RING 1-0 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60.6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 321867?
Additional datasheets, footprints and schematics for 321867 are listed on our Part Details page. You can also find images and similar parts to 321867 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321867 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321867 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321867 fall under?
The 321867 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321867 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321867 you can contact the distributor directly for product support, shipping queries etc.
Is the 321867 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321867 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 321867.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321867 often in real-time on the comparison pages.
What if I can't find stock of 321867?
You can fill out our help required form which you can use to request a quote for 321867 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.