Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.65
|
No stock
|
Buy Now | |
Powell Electronics
from US$34.85
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$27.40
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$31.50
|
41
in stock
|
Buy Now | |
TE Store
from US$47.19
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$29.68
|
-
|
Buy Now | |
Avnet America
from US$26.73
|
-
|
Buy Now | |
RS Americas
from US$32.21
|
-
|
Buy Now | |
Boersig
from US$28.28
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 5.372g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Barrel Inside Diameter | .296in, 7.518mm |
Overall Length | 33.63mm, 1.324in |
Tongue Thickness | 1.778mm, .07in |
Wire Size | 4AWG, 100 – 125mm², 33100 – 52600CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Shape Description | RING-050 |
Terminal Features | Sheared |
Operating Temperature Range | -67 – 392°F, -50 – 200°C |
Terminals KIT-4 3/8 NI+ RT555-.500X1.50 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
KIT-4,3/8,NI+RT555-.500X1.50 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 100 – 125 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 100 – 125 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 696642-1 | Internal Number: 696642-1 | TE Connectivity | TE Store |
Kit-4,3/8,ni+Rt555-.500X1.50 |Te Connectivity 696642-1 | Newark Electronics |
Kit-4,3/8,Ni?.500X1.50 | TE Connectivity 696642-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696642-1?
Additional datasheets, footprints and schematics for 696642-1 are listed on our Part Details page. You can also find images and similar parts to 696642-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696642-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696642-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696642-1 fall under?
The 696642-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696642-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696642-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696642-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696642-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 696642-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696642-1 often in real-time on the comparison pages.
What if I can't find stock of 696642-1?
You can fill out our help required form which you can use to request a quote for 696642-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.