Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$487.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$534.62
|
No stock
|
Buy Now | |
Heilind Electronics
from US$619.50
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$619.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$487.34
|
-
|
Buy Now | |
RS Americas
from US$544.04
|
-
|
Buy Now | |
Boersig
from US$713.48
|
-
|
Buy Now | |
TE Store
from US$568.26
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
INDENTER,U-DIE,SOLISTRAND #6-2 | Heilind Electronics |
Tools, Hydraulic Crimp | Newark Electronics |
Connector Accessories Terminal and Splice Crimping Tool Die Set | Avnet America |
Solistrand Series, Crimp Tool Die For Splice, Terminal Types, Wire size 8 to 2 AWG | TE Connectivity 1490414-2 | RS Americas |
HYP10 SOLIS HD 6-4AWG INDENTER | Boersig |
HYP10 SOLIS HD 6-4AWG INDENTER Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Cannot be Certified Power Technology Type: Battery Hydraulic Manual Premium Crimp Tooling Removable/Interchangeable Cannot be Certified | Hand Crimping Tool | Part Number: 1490414-2 | Internal Number: 1490414-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1490414-2?
Additional datasheets, footprints and schematics for 1490414-2 are listed on our Part Details page. You can also find images and similar parts to 1490414-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1490414-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1490414-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1490414-2 fall under?
The 1490414-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1490414-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1490414-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1490414-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1490414-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1490414-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1490414-2 often in real-time on the comparison pages.
What if I can't find stock of 1490414-2?
You can fill out our help required form which you can use to request a quote for 1490414-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.