Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Hyp8 Solis 4Awg Nest |Amp Te Connectivity 48129 | Newark Electronics |
Die For 59973-1 Hydraulic Hand Tool | Avnet America |
Hyp8 Solis 4Awg Nest | TE Connectivity 48129 | RS Americas |
Where can I find additional details, specifications and documents for a 48129?
Additional datasheets, footprints and schematics for 48129 are listed on our Part Details page. You can also find images and similar parts to 48129 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48129 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48129 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48129 fall under?
The 48129 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 48129 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48129 you can contact the distributor directly for product support, shipping queries etc.
Is the 48129 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48129 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 48129.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48129 often in real-time on the comparison pages.
What if I can't find stock of 48129?
You can fill out our help required form which you can use to request a quote for 48129 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.