Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C97755-000,
AMPS-0-0033467-0 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
644
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
43,958
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
6,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
6,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
6,700
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
6,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
5,694
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
4,606
in stock
|
Buy Now | |
Electro Enterprises
from US$0.44
|
3,679
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
3,244
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
1,500
in stock
|
Buy Now | |
element14
from US$0.42
|
644
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Stud Diameter | .39in, 9.906mm |
Wire Size | 20800 – 33100CMA, 10.5 – 16.8mm², 6AWG |
Barrel Inside Diameter | 5.893mm, .232in |
Tongue Thickness | 1.448mm, .057in |
Overall Length | 1.246in, 31.65mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Stud Size | 3/8 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 6 3/8 | Heilind Electronics |
Terminal,solis R 6 3/8 |Amp Te Connectivity 33467 | Newark Electronics |
Terminals SOLISTRAND RING | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 6 3/8 | Distrelec |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue 6AWG Stud Sz 3/8, Solistrand Series | TE Connectivity 33467 | RS Americas |
Solistrand 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, 3/8", 6AWG | element14 |
TERMINAL,SOLIS R 6 3-8 | Power and Signal Group |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 33467?
Additional datasheets, footprints and schematics for 33467 are listed on our Part Details page. You can also find images and similar parts to 33467 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33467 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33467 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33467 fall under?
The 33467 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33467 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33467 you can contact the distributor directly for product support, shipping queries etc.
Is the 33467 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33467 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 33467.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33467 often in real-time on the comparison pages.
What if I can't find stock of 33467?
You can fill out our help required form which you can use to request a quote for 33467 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.