Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0033471-0,
279534-000 |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
2,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
11,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
9,066
in stock
|
Buy Now | |
TE Store
from US$1.51
|
2,332
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
2,279
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
1,511
in stock
|
Buy Now | |
Powell Electronics
from US$0.84
|
1,420
in stock
|
Buy Now | |
Electro Enterprises
from US$0.57
|
937
in stock
|
Buy Now | |
element14
from US$0.67
|
696
in stock
|
Buy Now | |
Farnell
from US$0.69
|
696
in stock
|
Buy Now | |
Conrad
from US$28.72
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Carlton-Bates
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Barrel Inside Diameter | .296in, 7.518mm |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Tongue Thickness | .07in, 1.78mm |
Overall Length | 1.314in, 33.38mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Sealable | No |
Insulated | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
3M 3M Cubitron Ii Flap Disc T29 |Amp Te Connectivity 33471 | Newark Electronics |
Terminals UNINSUL RING 3/8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 4 3/8 | Distrelec |
TERMINAL,SOLIS R 4 3/8 | Heilind Electronics |
RING TERMINAL, SOLISTRAND, M10, 4 AWG | RS |
TERMINAL,SOLIS R 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 33471 | Internal Number: 33471 | Alias Number: 279534-000 | TE Connectivity | TE Store |
Terminal Ring Tongue 4AWG Stud Sz 3/8, Solistrand Series | TE Connectivity 33471 | RS Americas |
TERMINAL, RING TONGUE, 3/8", 21MM2 | element14 |
Solistrand 4 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 4AWG 33.38mm 16.66mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 4 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 182mm |
---|---|
Hex Tip Size | 7/32" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Imperial AF Size | 7/32" |
Screwdriver Type | Hex |
Tip / Nozzle Size | 7/32" |
Weight | 79g |
To hold, cutting and stripping of wires with a diameter. Execution: Stripping stations: 0.8 / 1.0 / 1.3 / 1.6 / 2.0 / 2.6 mm, AWG 20/ 18/ 16/ 14/ 12/ 10. With opening spring and locking. Head shape: Broad, long head with toothed gripping surface, scissors cutting and solid stripping stations. Material: C70 Special tool steel. | Conrad |
Where can I find additional details, specifications and documents for a 33471?
Additional datasheets, footprints and schematics for 33471 are listed on our Part Details page. You can also find images and similar parts to 33471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33471 fall under?
The 33471 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33471 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33471 you can contact the distributor directly for product support, shipping queries etc.
Is the 33471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33471 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 33471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33471 often in real-time on the comparison pages.
What if I can't find stock of 33471?
You can fill out our help required form which you can use to request a quote for 33471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.