Prices starting from US$1.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.38 |
444
|
Buy Now | |
Newark Electronics | US$2.70 |
1,300
|
Buy Now | |
Rapid Electronics | US$1.88 |
1,300
|
Buy Now | |
Chip One Stop | US$2.08 |
1,300
|
Buy Now | |
Distrelec | US$1.64 |
1,300
|
Buy Now | |
Farnell | US$2.50 |
1,040
|
Buy Now | |
TE Store | US$4.25 |
689
|
Buy Now | |
Avnet America | US$1.88 |
-
|
Buy Now | |
Boersig | US$1.95 |
-
|
Buy Now |
Weight per Piece | 8.551g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .05in, 1.22mm |
Barrel Inside Diameter | .172in, 4.369mm |
Overall Length | 49.91mm, 1.96in |
Stud Diameter | 19.84mm, .781in |
Wire Size | 8AWG, 13100 – 20800CMA, 6.64 – 10.5mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | 3/4 |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Chemicals 8Oz Unscented Lotion Reztore Esd |Amp Te Connectivity 35666 | Newark Electronics |
Terminals RING 8 AWG #3/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 8 3/4 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,SOLIS R 8 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 35666 | Internal Number: 35666 | TE Connectivity | TE Store |
Ring Terminal,8AWG,Solistrand,3/4 | RS |
Ring Tongue Terminal 8AWG 49.91mm 31.75mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 35666?
Additional datasheets, footprints and schematics for 35666 are listed on our Part Details page. You can also find images and similar parts to 35666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35666 fall under?
The 35666 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35666 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35666 you can contact the distributor directly for product support, shipping queries etc.
Is the 35666 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35666 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 35666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35666 often in real-time on the comparison pages.
What if I can't find stock of 35666?
You can fill out our help required form which you can use to request a quote for 35666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.