Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
508
in stock
|
Buy Now | |
Heilind Electronics
from US$2.39
|
16,113
in stock
|
Buy Now | |
Chip One Stop
from US$2.66
|
3,426
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.39
|
3,222
in stock
|
Buy Now | |
Rapid Electronics
from US$3.26
|
2,500
in stock
|
Buy Now | |
TE Store
from US$4.19
|
589
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
508
in stock
|
Buy Now | |
element14
from US$2.57
|
508
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
250
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
36
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
Carlton-Bates
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 26.243g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | 1.78mm, .07in |
Barrel Inside Diameter | .444in, 11.278mm |
Overall Length | 1.96in, 49.68mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Stud Size | 3/8 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 1/0 3/8 | Heilind Electronics |
Terminals TERMINAL 1/0 3/8 | Rapid Electronics |
TERMINAL,SOLIS R 1/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 36917 | Internal Number: 36917 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 0AWG | element14 |
Solistrand 1/0 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal Ring Tongue 1/0AWG Stud Sz 3/8 | TE Connectivity 36917 | RS Americas |
Ring Tongue Terminal (1/0)AWG 49.68mm 22.23mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 1-0 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60.6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36917?
Additional datasheets, footprints and schematics for 36917 are listed on our Part Details page. You can also find images and similar parts to 36917 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36917 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36917 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36917 fall under?
The 36917 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36917 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36917 you can contact the distributor directly for product support, shipping queries etc.
Is the 36917 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36917 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Rapid Electronics and TE Store have stock available or on a lead time for 36917.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36917 often in real-time on the comparison pages.
What if I can't find stock of 36917?
You can fill out our help required form which you can use to request a quote for 36917 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.