Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.71
|
No stock
|
Buy Now | |
Electro Enterprises
from US$4.61
|
7
in stock
|
Buy Now | |
RS
from US$292.82
|
1
in stock
|
Buy Now | |
Conrad
from US$235.46
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$4.01
|
-
|
Buy Now | |
element14
from US$85.92
|
-
|
Buy Now | |
Distrelec
from US$231.51
|
-
|
Buy Now | |
TE Store
from US$2.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Sight Hole |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | 7.407g |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Outside Diameter | 9.37mm, .369in |
Material Thickness | 1.52mm, .06in |
Barrel Inside Diameter | .232in, 5.89mm |
Overall Length | 25.78mm, 1.015in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Product Type | Splice |
Support Style | Non - Insulation Support |
Splice Type | Butt Splice |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Serrated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminals Butt Splice 6 Awg Sight Hole |Amp Te Connectivity 36886 | Newark Electronics |
Splice Terminal 6AWG 25.78mm 9.37mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, BUTT, 6AWG, PK50 | element14 |
Special Order: SPLICE,SOLIS BUTT 6 Splice Type: Butt Splice Wire Size: 6 AWG Wire Size: 13 – 15 mm² Sealable: No Splice Features: Sight Hole Butt Splice 6 AWG 13 – 15 mm² | Electrical Wire Splice | Part Number: 36886 | Internal Number: 36886 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 7.94AWG |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 16.8mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Compliant |
Product Range | 2300 Series |
---|---|
External Width | 57.2mm |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Length | 1.5m |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 36886?
Additional datasheets, footprints and schematics for 36886 are listed on our Part Details page. You can also find images and similar parts to 36886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36886 fall under?
The 36886 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36886 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36886 you can contact the distributor directly for product support, shipping queries etc.
Is the 36886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36886 have stock available?
Authorised distributors including Electro Enterprises, RS, Conrad, Farnell and Newark Electronics have stock available or on a lead time for 36886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36886 often in real-time on the comparison pages.
What if I can't find stock of 36886?
You can fill out our help required form which you can use to request a quote for 36886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.