Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C05587-000,
AMPS-0-0034318-0 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
3,500
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
154,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
66,618
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
46,370
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
28,257
in stock
|
Buy Now | |
TE Store
from US$0.40
|
17,203
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
14,282
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
12,876
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
11,103
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
10,276
in stock
|
Buy Now | |
element14
from US$0.32
|
10,010
in stock
|
Buy Now | |
Farnell
from US$0.23
|
10,010
in stock
|
Buy Now | |
Electro Enterprises
from US$0.25
|
6,339
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,950
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
1,191
in stock
|
Buy Now | |
Sager
from US$0.18
|
1,135
in stock
|
Buy Now | |
Boersig
from US$0.21
|
405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
390
in stock
|
Buy Now | |
Conrad
from US$0.27
|
238
in stock
|
Buy Now | |
Carlton-Bates
from US$0.24
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Weight per Piece | 2.546g |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Outside Diameter | 7.52mm, .296in |
Barrel Inside Diameter | .172in, 4.37mm |
Overall Length | .375in, 9.53mm |
Material Thickness | 1.3mm, .051in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Serrated | Yes |
Accessory Type | Splice |
Sealable | No |
Product Type | Splice |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Splice Type | Parallel Splice |
Operating Temperature Range | 338°F, 170°C |
PARALLEL SPLICE AWG 8 | TTI Europe |
SPLICE,SOLIS PARA 8 | Heilind Electronics |
TE 34318 Solistrand Parallel Splice Tin 8AWG | Rapid Electronics |
SPLICE,SOLIS PARA 8 Splice Type: Parallel Splice Wire Size: 8 AWG Wire Size: 8 mm² Sealable: No Splice Features: Serrated Parallel Splice 8 AWG 8 mm² | Electrical Wire Splice | Part Number: 34318 | Internal Number: 34318 | Alias Number: AMPS-0-0034318-0 | TE Connectivity | TE Store |
Splice Terminal 8AWG 9.53mm 7.52mm Tin Loose Piece | Avnet America |
Solistrand 8 AWG Copper Unsealed Closed Barrel Parallel Splice | Future Electronics |
Terminal, Butt Splice | Newark Electronics |
TERMINAL, BUTT SPLICE | element14 |
TE Connectivity SPLICE SOLIS PARA 8 Tool Kits & Cases DR | Distrelec |
Parallel splice, solistrand, 8 AWG | RS |
Terminal, Splices, 8 AWG, Crimp, Non-Insulated, Tin Plating, Solistrand Series | TE Connectivity 34318 | RS Americas |
Terminals SOLISTRAND SPLICE 8 | Sager |
Tip: butt splice | Transfer Multisort Elektronik |
AWG max.: 6 | Conrad |
Parallel Splice Non-Insulated Solistrand Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | - |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34318?
Additional datasheets, footprints and schematics for 34318 are listed on our Part Details page. You can also find images and similar parts to 34318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34318 fall under?
The 34318 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34318 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34318 you can contact the distributor directly for product support, shipping queries etc.
Is the 34318 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34318 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Powell Electronics, Rapid Electronics and TE Store have stock available or on a lead time for 34318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34318 often in real-time on the comparison pages.
What if I can't find stock of 34318?
You can fill out our help required form which you can use to request a quote for 34318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.