Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
955
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
2,206
in stock
|
Buy Now | |
element14
from US$1.87
|
2,206
in stock
|
Buy Now | |
Farnell
from US$1.64
|
2,206
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
TE Store
from US$3.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 10.598g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 33.22mm, 1.308in |
Barrel Inside Diameter | .463in, 11.76mm |
Stud Diameter | 5.26mm, .207in |
Wire Size | 4AWG, 16.8 – 26.6mm², 33100 – 52600CMA |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Stud Size | M3, #5 |
Insulated | No |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, #5, 4Awg Rohs Compliant: Yes |Amp Te Connectivity 160119 | Newark Electronics |
TERMINAL, RING TONGUE, #5, 4AWG | element14 |
Ring Terminal, 4AWG, Solistrand, 5 | RS |
Ring Tongue Terminal 4AWG 35.05mm 16.66mm Tin Loose Piece | Avnet America |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M5 Stud Size,4 AWG | TE Connectivity 160119 | RS Americas |
Special Order: SOL. RING TONGUE, #4, M5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.6 mm² Wire Size: 33100 – 52600 CMA Stud Size: #5 M3 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.6 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 160119 | Internal Number: 160119 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 160119?
Additional datasheets, footprints and schematics for 160119 are listed on our Part Details page. You can also find images and similar parts to 160119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160119 fall under?
The 160119 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160119 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160119 you can contact the distributor directly for product support, shipping queries etc.
Is the 160119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160119 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 160119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160119 often in real-time on the comparison pages.
What if I can't find stock of 160119?
You can fill out our help required form which you can use to request a quote for 160119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.