Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.62
|
57
in stock
|
Buy Now | |
TE Store
from US$4.43
|
418
in stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
400
in stock
|
Buy Now | |
Farnell
from US$2.50
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$4.58
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$4.24
|
-
|
Buy Now | |
element14
from US$3.93
|
-
|
Buy Now | |
Boersig
from US$3.30
|
-
|
Buy Now | |
Distrelec
from US$3.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 13.763g |
Plating Material | Tin |
Splice Features | Sight Hole |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 33100 – 52600CMA, 4AWG, 21mm² |
Material Thickness | .073in, 1.85mm |
Barrel Inside Diameter | .296in, 7.52mm |
Overall Length | 1.14in, 28.96mm |
Outside Diameter | .463in, 11.76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 4 Splice Type: Butt Splice Wire Size: 4 AWG Wire Size: 21 mm² Sealable: No Splice Features: Sight Hole Butt Splice 4 AWG 21 mm² | Electrical Wire Splice | Part Number: 320238 | Internal Number: 320238 | TE Connectivity | TE Store |
Terminal, Butt Splice, 4Awg Rohs Compliant: Yes |Amp Te Connectivity 320238 | Newark Electronics |
TERMINAL, BUTT SPLICE, 4AWG | Farnell |
Butt Splice, 4AWG, Solistrand | RS |
Terminals SOLIS BUTT 4 | Rapid Electronics |
Splice Terminal 4AWG 28.96mm 11.76mm Tin Loose Piece | Avnet America |
Solistrand Butt Wire Splice Connector, Tin Plated 4 AWG | TE Connectivity 320238 | RS Americas |
TE Connectivity SPLICE SOLIS BUTT 4 Terminals SOLIS BUTT | Distrelec |
Where can I find additional details, specifications and documents for a 320238?
Additional datasheets, footprints and schematics for 320238 are listed on our Part Details page. You can also find images and similar parts to 320238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320238 fall under?
The 320238 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 320238 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320238 you can contact the distributor directly for product support, shipping queries etc.
Is the 320238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320238 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for 320238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320238 often in real-time on the comparison pages.
What if I can't find stock of 320238?
You can fill out our help required form which you can use to request a quote for 320238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.