Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
4,403
in stock
|
Buy Now | |
element14
from US$0.47
|
4,360
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,126
in stock
|
Buy Now | |
Electro Enterprises
from US$0.41
|
3,182
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
2,707
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.69
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
32
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Carlton-Bates
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
TE Store
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 13100 – 20800CMA, 8mm², 8AWG |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .172in, 4.369mm |
Overall Length | 23.7mm, .933in |
Tongue Thickness | 1.22mm, .048in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M4, #8 |
Insulated | No |
Shape Description | RING-049 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
32996 Rohs Compliant: Yes |Amp Te Connectivity 32996 | Newark Electronics |
TERMINAL, RING TONGUE, #8, 8AWG | element14 |
Solistrand 8 AWG 8 Stud Closed Barrel Ring Tongue Straight Terminal | Future Electronics |
RING TERMINAL, SOLISTRAND, M4, 8 AWG | RS |
Wrenches PipeWrench 90oNarrow Style 3 Pc Set | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
Terminal Ring Tongue, Straight, Closed Barrel, Solistrand Series | TE Connectivity 32996 | RS Americas |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP TERMINAL,SOLIS R 8 8 | Distrelec |
TERMINAL,SOLIS R 8 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 32996 | Internal Number: 32996 | Alias Number: 45-0103 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 32996?
Additional datasheets, footprints and schematics for 32996 are listed on our Part Details page. You can also find images and similar parts to 32996 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32996 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32996 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32996 fall under?
The 32996 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32996 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32996 you can contact the distributor directly for product support, shipping queries etc.
Is the 32996 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32996 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and Future Electronics have stock available or on a lead time for 32996.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32996 often in real-time on the comparison pages.
What if I can't find stock of 32996?
You can fill out our help required form which you can use to request a quote for 32996 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.