Prices starting from US$360.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1,398.77 |
3
|
Buy Now | |
Newark Electronics | US$1,308.91 |
3
|
Buy Now | |
Rapid Electronics | US$1,481.99 |
3
|
Buy Now | |
Chip One Stop | US$1,310.00 |
3
|
Buy Now | |
RS Americas | US$360.73 |
2
|
Buy Now | |
Avnet America | US$1,060.82 |
-
|
Buy Now | |
Boersig | US$1,486.80 |
-
|
Buy Now | |
Farnell | US$1,992.50 |
-
|
Buy Now |
Power Type | Hydraulic, Manual, Battery |
---|---|
Specification Type | TE Product Specification (114-), MIL Spec |
Certification | Yes – Certificate Included |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Punches & Dies Die Solis 69099 #8 |Amp Te Connectivity 69216 | Newark Electronics |
Punches&Dies DIE SOLIS 69099 #8 | Rapid Electronics |
TE Connectivity - AMP HYP8/10 SOLIS 8AWG DIE SET | Distrelec |
Conn Europa Terminal Blocks 6 POS 8mm Screw Cable Mount 30A/Contact | Avnet America |
HYP8/10 SOLIS 8AWG DIE SET | Boersig |
Where can I find additional details, specifications and documents for a 69216?
Additional datasheets, footprints and schematics for 69216 are listed on our Part Details page. You can also find images and similar parts to 69216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69216 fall under?
The 69216 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69216 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69216 you can contact the distributor directly for product support, shipping queries etc.
Is the 69216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69216 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 69216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69216 often in real-time on the comparison pages.
What if I can't find stock of 69216?
You can fill out our help required form which you can use to request a quote for 69216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.