Options for Price Comparison
Distributor Statistics for 69355
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 69355
Details for 69355 by TE Connectivity
Application Tooling > Portable Crimp Tools
69355
Buy Directly from TE Store (1 in stock) $1098.0000

69355 by TE Connectivity

HHHT SOLIS #8
Part Information
69355 image
Not applicable for solder process capability
Status: Active
Aliases: AMP-0-0069355-0, EM4369-000
Product Code: 0806
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Closed Barrel - Confined Crescent
Specification Type:
TE Product Specification (114-), MIL Spec
Tool Grade:
Premium Crimp Tooling
Certification:
Yes – Certificate Included
Power Type:
Battery, Manual
Tool Type:
Heavy Head Hand Tool
Alternate Descriptions
HHHT SOLIS #8 Onlinecomponents.com
Crimp Tool 8AWG Strato-Therm RS Components
Hand Crimp Tool; Crimp Tool Type:Hand; For Use With:Tyco SOLISTRAND Series Terminals, Butt & Splices; Product Range:Te Connectivity / Amp 693; Crimp Size:8AWG RoHS Compliant: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
Crimper,HHHT Ratchet,Butt, Parallel Splices,STRATO-THERM, Flag Terminals,8 AWG Allied Electronics & Automation
HHHT SOLIS #8 Power and Signal Group
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe
Crimping Tool [TE Connectivity] 69355 Crimping Tool Distrelec
HHHT SOLIS #8 Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Portable Crimp Tool | Part Number: 69355 | Internal Number: 69355 | Alias Number: AMP-0-0069355-0 | TE Connectivity TE Store