33464 Rings & Spades by TE Connectivity

TERMINAL,SOLIS R 6 10

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
1,801
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.81
9,111
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.81
2,733
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
1,801
in stock
Buy Now
Logo for element14
element14
from US$0.71
1,801
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.63
1,484
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
400
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.91
400
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.51
290
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.71
-
Buy Now
Logo for Boersig
Boersig
from US$0.78
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inspection Slot No
Plating Material Tin, Copper
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Offset
Wire Size 13 – 15mm², 20800 – 33100CMA, 6AWG
Stud Diameter .197in, 5mm
Tongue Thickness 1.45mm, .057in
Barrel Inside Diameter 5.893mm, .232in
Overall Length 1.246in, 31.65mm
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 100
Insulated No
Sealable No
Support Style Non - Insulation Support
Wire/Cable Type Regular Wire
Barrel Type Closed Barrel
Stud Size #10
Shape Description RING-049
Operating Temperature Range 170°C, 338°F


Alternative Descriptions

TERMINAL,SOLIS R 6 10 | Heilind Electronics
Terminal, Ring Tongue, #10, 6Awg | Newark Electronics
TERMINAL, RING TONGUE, #10, 6AWG | element14
TE Connectivity - AMP TERMINAL,SOLIS R 6 10 | Distrelec
TERMINAL,SOLIS R 6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 33464 | Internal Number: 33464 | TE Connectivity | TE Store
Solistrand 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America
SOLISTRAND TERM 26-4 TERMINAL SOLIS R 6 10 | TE Connectivity 33464 | RS Americas


33464 Connectors by Unknown

TERMINAL RING TONGUE #10 6AWG

Status: Unknown
Series: SOLISTRAND Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stud Size - Metric M5
Stud Size - Imperial #10
Wire Size AWG Max 6AWG
Conductor Area CSA 16.8mm²
Product Range SOLISTRAND Series
Insulator Colour -
Insulator Material Uninsulated

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 33464?

Additional datasheets, footprints and schematics for 33464 are listed on our Part Details page. You can also find images and similar parts to 33464 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 33464 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33464 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 33464 fall under?

The 33464 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 33464 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 33464 you can contact the distributor directly for product support, shipping queries etc.

Is the 33464 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 33464 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 33464.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 33464 often in real-time on the comparison pages.

What if I can't find stock of 33464?

You can fill out our help required form which you can use to request a quote for 33464 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay