Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F07864-000,
AMP-0-0033465-0 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
1,775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
32,798
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
28,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
22,125
in stock
|
Buy Now | |
TE Store
from US$0.75
|
21,998
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
21,629
in stock
|
Buy Now | |
Sager
from US$0.30
|
10,898
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
10,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
9,975
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
9,975
in stock
|
Buy Now | |
element14
from US$0.51
|
9,975
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
9,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
8,954
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
3,605
in stock
|
Buy Now | |
Farnell
from US$0.35
|
939
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
374
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,300
in stock
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | 1.45mm, .057in |
Stud Diameter | 6.73mm, .265in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Overall Length | 1.246in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Wire/Cable Type | Copper |
Shape Description | RING-049 |
Support Style | Non - Insulation Support |
Stud Size | M6, 1/4 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminals SOLISTRAND RING 6 | Rapid Electronics |
Terminal Ring Tongue 6AWG Stud Sz 1/4, Solistrand Series | TE Connectivity 33465 | RS Americas |
TERMINAL,SOLIS R 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 33465 | Internal Number: 33465 | Alias Number: AMP-0-0033465-0 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 6 1/4 | Heilind Electronics |
TE Connectivity TERMINAL SOLIS R 6 1/4 Screwdrivers Nut | Distrelec |
Terminal, Ring Tongue, 1/4", 6Awg | Newark Electronics |
Solistrand 6 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, 1/4", 6AWG | element14 |
SOL.RING TONGUE TERMINA R6 1/4 | TTI Europe |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M6, 6 AWG | RS |
TERMINAL, RING TONGUE, M6, 6AWG, UNINSUL | Farnell |
Tip: ring | Transfer Multisort Elektronik |
Solistrand Ring Tongue Terminal, 6.35 mm stud diameter, not sealed, not heavy duty, 6 AWG | Power and Signal Group |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 6" |
---|---|
Hex Tip Size | 5/32" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Tip / Nozzle Size | 5/32" |
Where can I find additional details, specifications and documents for a 33465?
Additional datasheets, footprints and schematics for 33465 are listed on our Part Details page. You can also find images and similar parts to 33465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33465 fall under?
The 33465 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33465 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33465 you can contact the distributor directly for product support, shipping queries etc.
Is the 33465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33465 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Chip One Stop, TE Store and Heilind Electronics have stock available or on a lead time for 33465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33465 often in real-time on the comparison pages.
What if I can't find stock of 33465?
You can fill out our help required form which you can use to request a quote for 33465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.