184064-1 Rings & Spades by TE Connectivity

TERMINAL,SOLIS R 8 10MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$14.57
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.68
4,374
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.74
4,374
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.52
2,178
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.26
-
Buy Now
Logo for Boersig
Boersig
from US$0.69
-
Buy Now
Logo for Sager
Sager
from US$26.96
-
Buy Now
Logo for Farnell
Farnell
from US$14.56
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin, Copper
Inspection Slot No
Number of Holes 1
Terminal Angle Straight
Terminal Orientation Offset
Terminal & Splice Type Ring Tongue
Barrel Inside Diameter .172in, 4.369mm
Wire Size 8AWG, 13100 – 20800CMA, 8mm²
Tongue Thickness .031in, .79mm
Stud Diameter 10.5mm, .413in, 10mm
Overall Length 1.165in, 29.6mm
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Box
Packaging Quantity 100
Insulated No
Stud Size M10
Wire/Cable Type Regular Wire
Shape Description RING-054
Barrel Type Closed Barrel
Support Style Non - Insulation Support
Sealable No
Operating Temperature Range 338°F, 170°C


Alternative Descriptions

Terminals TERMINAL SOLIS R 8 10MM | Rapid Electronics
TE Connectivity - AMP Ring Terminal 10.5mm2 | Distrelec
TERMINAL,SOLIS R 8 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: M10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 184064-1 | Internal Number: 184064-1 | TE Connectivity | TE Store
Terminal,solis R 8 10Mm Rohs Compliant: Yes |Amp Te Connectivity 184064-1 | Newark Electronics
Ring Tongue Terminal 8AWG 29.67mm 15.09mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 184064-1?

Additional datasheets, footprints and schematics for 184064-1 are listed on our Part Details page. You can also find images and similar parts to 184064-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 184064-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184064-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 184064-1 fall under?

The 184064-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 184064-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 184064-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 184064-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 184064-1 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 184064-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 184064-1 often in real-time on the comparison pages.

What if I can't find stock of 184064-1?

You can fill out our help required form which you can use to request a quote for 184064-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay