Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323179-0,
CH3089-000 |
Plating Material | None |
---|---|
Weight per Piece | 20.27g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.9252in, 48.9mm |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Stud Size | M6, 1/4 |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 343°C, 649°F |
Ring Tongue Terminal 1/0AWG 48.9mm 20.5mm Nickel Loose Piece | Avnet America |
Terminal, inal Solis R Hr 1/0 M6(1/4) | TE Connectivity 323179 | RS Americas |
Special Order: TERMINAL SOLIS R HR 1/0 M6(1/4) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 323179 | Internal Number: 323179 | Alias Number: AMP-0-0323179-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323179?
Additional datasheets, footprints and schematics for 323179 are listed on our Part Details page. You can also find images and similar parts to 323179 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323179 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323179 fall under?
The 323179 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323179 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323179 you can contact the distributor directly for product support, shipping queries etc.
Is the 323179 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323179 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 323179.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323179 often in real-time on the comparison pages.
What if I can't find stock of 323179?
You can fill out our help required form which you can use to request a quote for 323179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.