Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034323-0,
D26773-000 |
Prices starting from US$1.79
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.68 |
693
|
Buy Now | |
Powell Electronics | US$2.89 |
5,690
|
Buy Now | |
TE Store | US$2.60 |
4,497
|
Buy Now | |
Rapid Electronics | US$3.03 |
2,725
|
Buy Now | |
Chip One Stop | US$2.28 |
2,550
|
Buy Now | |
Newark Electronics | US$2.48 |
1,118
|
Buy Now | |
Heilind Electronics | US$2.29 |
834
|
Buy Now | |
element14 | US$2.10 |
693
|
Buy Now | |
TTI Europe | US$1.79 |
300
|
Buy Now | |
Heilind Electronics Asia | US$2.29 |
187
|
Buy Now | |
Distrelec | US$2.49 |
175
|
Buy Now | |
Future Electronics | US$1.88 |
-
|
Buy Now | |
Avnet America | US$1.90 |
-
|
Buy Now | |
RS Americas | US$2.05 |
-
|
Buy Now | |
Boersig | US$2.49 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Weight per Piece | 16.612g |
Splice Features | Standard |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Overall Length | 28.96mm, 1.14in |
Material Thickness | 1.85mm, .073in |
Barrel Inside Diameter | .296in, 7.52mm |
Outside Diameter | 11.76mm, .463in |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Product Type | Splice |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Splice Type | Butt Splice |
Serrated | No |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 4 Splice Type: Butt Splice Wire Size: 4 AWG Wire Size: 21 mm² Sealable: No Splice Features: Standard Butt Splice 4 AWG 21 mm² | Electrical Wire Splice | Part Number: 34323 | Internal Number: 34323 | Alias Number: AMPS-0-0034323-0 | TE Connectivity | TE Store |
TE 34323 Solistrand Butt Splice Standard Tin 4AWG | Rapid Electronics |
Terminal, Butt Splice, 4Awg, Uninsulated | Newark Electronics |
SPLICE,SOLIS BUTT 4 | Heilind Electronics |
TERMINAL, BUTT SPLICE, 4AWG, CRIMP | element14 |
TE Connectivity SPLICE SOLIS BUTT 4 Terminals BUTT CLOSE | Distrelec |
Solistrand 4 AWG Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Splice Terminal 4AWG 28.96mm 11.76mm Tin Loose Piece | Avnet America |
SOLISTRAND BUTT 26-4, SPLICE, SOLIS BUTT 4 | TE Connectivity 34323 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | - |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 26.7mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34323?
Additional datasheets, footprints and schematics for 34323 are listed on our Part Details page. You can also find images and similar parts to 34323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34323 fall under?
The 34323 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34323 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34323 you can contact the distributor directly for product support, shipping queries etc.
Is the 34323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34323 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 34323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34323 often in real-time on the comparison pages.
What if I can't find stock of 34323?
You can fill out our help required form which you can use to request a quote for 34323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.